Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005364-SNJ54ABT244F
Packaging: Rail/Tube
Length: 8.89 mm
Polarity: Non-Inverting
Number of Inputs: 8
Operating Supply Voltage: 5 V
Number of Elements: 2
Thickness: 1.83 mm
Height: 2.03 mm
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -24 mA
Number of Outputs: 8
Low Level Output Current: 48 mA
Quiescent Current: 24 mA
Propagation Delay: 7.9 ns
Width: 8.89 mm
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): 5962-9214701M2A; SNJ54ABT541W; SNJ54ABT541FK;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000, 8542390000
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 7.9 ns
Logic Function: Buffer
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1005364-SNJ54ABT244FK |
| Product Name | OEM Parts - OEM Parts ( S ) - SNJ54ABT244FK |