Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54ABT162245WD SNJ54ABT162245WD

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095330-SNJ54ABT1622 45WD Packaging: Rail/Tube Length: 15.88 mm Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 2 Thickness: 2.48 mm Height: 3.05 mm Number of Bits: 16 Direction: Bidirectional Number of Channels: 16 Number of Pins: 48 Number of Outputs: 16 Propagation Delay: 7.3 ns Width: 9.66 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Alternative Parts (Cross-Reference): SN74ABTE16245DL; 5962-9317501MXA; SN74ABTE16245DLG4; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 7.3 ns Logic Function: Transceiver
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095330-SNJ54ABT1622 45WD Packaging: Rail/Tube Length: 15.88 mm Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 2 Thickness: 2.48 mm Height: 3.05 mm Number of Bits: 16 Direction: Bidirectional Number of Channels: 16 Number of Pins: 48 Number of Outputs: 16 Propagation Delay: 7.3 ns Width: 9.66 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Alternative Parts (Cross-Reference): SN74ABTE16245DL; 5962-9317501MXA; SN74ABTE16245DLG4; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 7.3 ns Logic Function: Transceiver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54ABT162245WD - 1095330-SNJ54ABT162245WD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54ABT162245WD
1095330-SNJ54ABT162245WD
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54ABT162245WD 1095330-SNJ54ABT162245WD
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095330-SNJ54ABT1622 45WD Packaging: Rail/Tube Length: 15.88 mm Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 2 Thickness: 2.48 mm Height: 3.05 mm Number of Bits: 16 Direction: Bidirectional Number of Channels: 16 Number of Pins: 48 Number of Outputs: 16 Propagation Delay: 7.3 ns Width: 9.66 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Alternative Parts (Cross-Reference): SN74ABTE16245DL; 5962-9317501MXA; SN74ABTE16245DLG4; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 7.3 ns Logic Function: Transceiver

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095330-SNJ54ABT162245WD
Packaging: Rail/Tube
Length: 15.88 mm
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 2
Thickness: 2.48 mm
Height: 3.05 mm
Number of Bits: 16
Direction: Bidirectional
Number of Channels: 16
Number of Pins: 48
Number of Outputs: 16
Propagation Delay: 7.3 ns
Width: 9.66 mm
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Alternative Parts (Cross-Reference): SN74ABTE16245DL; 5962-9317501MXA; SN74ABTE16245DLG4;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 7.3 ns
Logic Function: Transceiver

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1095330-SNJ54ABT162245WD
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54ABT162245WD
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details