Texas Instruments Latches SNJ5475W

Description
Channel IC
Datasheet
Description
Channel IC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SNJ5475W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
SNJ5475W
Latches SNJ5475W
Channel IC

Channel IC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Latches
Product Number SNJ5475W
Product Name Latches
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS259 8-Bit Addressable Latches - 5962-8874101EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 5.5
Operating Current 22 mA
View Details
3 suppliers
Logic - Latches - 74LVQ373QSC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Latches - 74HC75PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 2V ~ 6V
View Details
5 suppliers
Quad S-R Latch - 54279/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type S-R
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details