Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232575-SNJ54173J
Packaging: Rail/Tube
Length: 19.56 mm
Frequency: 35 MHz
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 4
Number of Pins: 16
High Level Output Current: -2 mA
Low Level Output Current: 16 mA
Propagation Delay: 43 ns
Width: 6.92 mm
Categories: Custom Parts
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: D-Type
Max Operating Temperature: 125 °C
Clock Edge Trigger Type: Positive Edge
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1232575-SNJ54173J |
| Product Name | Custom Parts - Custom Parts (S - T) - SNJ54173J |