Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990850-SNJ54145J
Packaging: Rail/Tube
Length: 19.56 mm
Mounting: SMD (SMT)
Polarity: Inverting
Number of Inputs: 4
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 10
Number of Channels: 1
Number of Pins: 16
High Level Output Current: -250 µA
Number of Outputs: 10
Low Level Output Current: 80 mA
Propagation Delay: 50 ns
Width: 6.92 mm
Categories: OEM Parts( S )
Case / Package: CDIP
Alternative Parts (Cross-Reference): SNJ5445J; SN5445J; SN54LS145JSNJ54145J.
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 50 ns
Logic Function: Decoder
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 990850-SNJ54145J |
| Product Name | OEM Parts - OEM Parts ( S ) - SNJ54145J |