The SNJ54145J is a BCD-to-Decimal Decoder/Driver manufactured by Texas Instruments. It is designed to convert binary-coded decimal (BCD) inputs into decimal outputs, making it suitable for applications that require the display of decimal numbers. The device operates over a temperature range of -55°C to 125°C, which allows for use in various environments, including military and industrial applications. This component is packaged in a 16-pin CDIP format and is available in tubes of one unit. The SNJ54145J features a standard lead finish of SnPb and is classified as non-RoHS compliant. Its robust design and wide operating temperature range make it a reliable choice for engineers looking for a durable decoder/driver solution in their projects.
BCD-to-Decimal Decoders/Drivers 16-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Decoders and Demultiplexers |
| Product Number | SNJ54145J |
| Product Name | SN54145 BCD-to-Decimal Decoders/Drivers |
| Function | Decoder |