Manufacturer: Texas Instruments
Win Source Part Number: 1256413-SN761683BDA
Packaging: Tube
Type: Tuner
Mounting Style: SMD
Applications: Recorders, Set-Top Boxes
Categories: Integrated Circuits
Supplier Device Package: 32-TSSOP
Status: Obsolete
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-TSSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: SN761683B
Manufacturer Pack Quantity: 322
MSL Level: 1 (Unlimited)
IC VIDEO TUNER 32TSSOP Product overview: SN761683BDA from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SN761683BDA can be used for catalog matching and distributor lookup.
Video Tuner IC I²C 32-TSSOP Package
IC VIDEO TUNER 32TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1256413-SN761683BDA | 684-SN761683BDA | SN761683BDA | SN761683BDA |
| Product Name | Linear - Linear - Video Processing - SN761683BDA | Video Processing Ic | Video Processing | Linear - Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |