IC 3-BAND, VIDEO TUNER, PDSO30, GREEN, PLASTIC, TSSOP-30, Tuner IC Product overview: SN761681DBTRG4 from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SN761681DBTRG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260260-SN761681DBTR
Category: Integrated Circuits (ICs)>Linear - Video Processing
Applications: Consumer Video
Standard Package: 2,000
Mounting: SMD (SMT)
Function: Tuner
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 30-TSSOP
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN7616
Product Status: Obsolete
Control Interface: I²C
IC VIDEO TUNER 30TSSOP
Video Tuner IC I²C 30-TSSOP Package
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-SN761681DBTRG4 | 1260260-SN761681DBTRG4 | SN761681DBTRG4 | SN761681DBTRG4 |
| Product Name | TSSOP Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing |
| Operating Frequency | 50 MHz |