Manufacturer: Texas Instruments
Win Source Part Number: 030556-SN761668DBTR
Packaging: Reel - TR
Type: Tuner
Applications: Digital TV, CATV, Set Top Boxes
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 44-TSSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Video Tuner IC I²C 44-TSSOP Package
Digital TV Tuner IC 44-TSSOP -20 to 85 Product overview: SN761668DBTR from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SN761668DBTR can be used for catalog matching and distributor lookup.
Video Tuner IC I²C 44-TSSOP Package
IC VIDEO TUNER 44TSSOP
IC VIDEO TUNER 44TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 030556-SN761668DBTR | 296-26674-2-ND | 684-SN761668DBTR | SN761668DBTR | SN761668DBTR | SN761668DBTR |
| Product Name | Linear - Linear - Video Processing - SN761668DBTR | TSSOP Video Processing Ic | Video Processing | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |