1 CHANNEL, VIDEO AMPLIFIER, PDSO8, GREEN, PLASTIC, MSOP-8 Product overview: SN761666DGKRG4 from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-SN761666DGKRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1256406-SN761666DGKR
Packaging: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Applications: Automatic Gain Control (AGC)
Number of Circuits: 1
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: SN761666
Categories: Integrated Circuits (ICs)
Operating Supply Current: 32mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Dual Supply Voltage (±): 4.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): SI4708-C-GM; Si4709-C-GM; SI4708-B-GMR;
Introduction Date: June 01, 2006
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC AMP AGC 8VSSOP
Video Amp 1 Automatic Gain Control (AGC) 8-VSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 737-SN761666DGKRG4 | 1256406-SN761666DGKRG4 | SN761666DGKRG4 | SN761666DGKRG4 |
| Product Name | MSOP Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - SN761666DGKRG4 | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
| RoHS Compliant | RoHS | |||
| Bandwidth | 70 MHz | |||
| Supply Voltage (VS) | 4.5 to 5.5 volts | |||
| Operating Temperature | -20 C (-4 F) |