Video Amp, 1 Automatic Gain Control (AGC) 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 030555-SN761666DGKR
Packaging: Reel - TR
Applications: Automatic Gain Control (AGC)
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-VSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 32mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
70MHz AGC Audio Amplifier, 5.5V, 1-Ch, VSSOP, -20 to 85°C Product overview: SN761666DGKR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MHz, 5.5V. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 70MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-SN761666DGKR can be used for catalog matching and distributor lookup.
Video Amp 1 Automatic Gain Control (AGC) 8-VSSOP
IC AMP AGC 8VSSOP
IC AMP AGC 8VSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 296-20651-2-ND | 030555-SN761666DGKR | 737-SN761666DGKR | SN761666DGKR | SN761666DGKR | SN761666DGKR |
| Product Name | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - SN761666DGKR | 70MHz 5.5V Video Amps And Module | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; 8-VSSOP | Tape and Reel | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-VSSOP | |
| Operating Range | Automatic Gain Control (AGC) | |||||
| RoHS Compliant | RoHS |