Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules SN761666DGKG4

Description
Win Source Part Number: 1260358-SN761666DGKG 4 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules Applications: Automatic Gain Control (AGC) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 32 mA Voltage - Supply, Single/Dual (±): 4.5V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Texas Instruments Base Product Number: SN7616 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260358-SN761666DGKG 4 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules Applications: Automatic Gain Control (AGC) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 32 mA Voltage - Supply, Single/Dual (±): 4.5V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Texas Instruments Base Product Number: SN7616 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules - 1260358-SN761666DGKG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
1260358-SN761666DGKG4
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 1260358-SN761666DGKG4
Win Source Part Number: 1260358-SN761666DGKG 4 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules Applications: Automatic Gain Control (AGC) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 32 mA Voltage - Supply, Single/Dual (±): 4.5V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Texas Instruments Base Product Number: SN7616 Product Status: Obsolete

Win Source Part Number: 1260358-SN761666DGKG4
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Applications: Automatic Gain Control (AGC)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Supply: 32 mA
Voltage - Supply, Single/Dual (±): 4.5V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: SN7616
Product Status: Obsolete

Buy Now Datasheet
Video Amps And Module - 737-SN761666DGKG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Amps And Module
737-SN761666DGKG4
Video Amps And Module 737-SN761666DGKG4
AGC Amplifier 8-VSSOP -20 to 85 Product overview: SN761666DGKG4 from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-SN761666DGKG4 can be used for catalog matching and distributor lookup.

AGC Amplifier 8-VSSOP -20 to 85 Product overview: SN761666DGKG4 from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-SN761666DGKG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Video Amps and Modules - SN761666DGKG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
SN761666DGKG4
Linear - Amplifiers - Video Amps and Modules SN761666DGKG4
IC AMP AGC 8VSSOP

IC AMP AGC 8VSSOP

Supplier's Site Datasheet
Video Amps and Modules - SN761666DGKG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
SN761666DGKG4
Video Amps and Modules SN761666DGKG4
Video Amp 1 Automatic Gain Control (AGC) 8-VSSOP

Video Amp 1 Automatic Gain Control (AGC) 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Video Amplifier Chips Video Amplifier Chips Amplifier and Comparator Chips
Product Number 1260358-SN761666DGKG4 737-SN761666DGKG4 SN761666DGKG4 SN761666DGKG4
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules Video Amps And Module Linear - Amplifiers - Video Amps and Modules Video Amps and Modules
Package Type 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Rail/Tube SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Operating Range Automatic Gain Control (AGC)
RoHS Compliant RoHS
Bandwidth 70 MHz
Unlock Full Specs
to access all available technical data