AGC Amplifier 8-VSSOP -20 to 85 Product overview: SN761666DGK from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-SN761666DGK can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260357-SN761666DGK
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Applications: Automatic Gain Control (AGC)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Supply: 32 mA
Voltage - Supply, Single/Dual (±): 4.5V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: SN7616
Product Status: Obsolete
IC AMP AGC 8VSSOP
Video Amp 1 Automatic Gain Control (AGC) 8-VSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 737-SN761666DGK | 1260357-SN761666DGK | SN761666DGK | SN761666DGK |
| Product Name | Video Amps And Module | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
| Bandwidth | 70 MHz | |||
| Supply Voltage (VS) | 5.5 volts | |||
| Operating Temperature | -20 C (-4 F) | |||
| Package Type | Rail/Tube | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |