SPECIALTY CONSUMER CIRCUIT, PDSO8, GREEN, PLASTIC, MSOP-8 Product overview: SN761663DGKRG4 from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-SN761663DGKRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 065766-SN761663DGKRG
Packaging: Reel - TR
Applications: Automatic Gain Control (AGC)
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-VSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 23mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Video Amp 1 Automatic Gain Control (AGC) 8-VSSOP
IC AMP AGC 8VSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 737-SN761663DGKRG4 | 065766-SN761663DGKRG4 | SN761663DGKRG4 | SN761663DGKRG4 |
| Product Name | MSOP Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - SN761663DGKRG4 | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| RoHS Compliant | RoHS | |||
| Bandwidth | 44 MHz | |||
| Supply Voltage (VS) | 4.5 to 5.5 volts | |||
| Operating Temperature | -20 C (-4 F) |