The SN761663DGK is an Automatic Gain Control (AGC) amplifier designed for use in digital TV, CATV, and set-top box applications. It features a low-distortion design with a wide gain-control range, allowing for effective signal amplification in various conditions. The device operates with a 5-V power supply and is housed in an 8-pin MSOP package suitable for surface mounting. The amplifier includes three stages of controlled-gain amplification followed by a fixed-gain output stage. It has a maximum gain of 64 dB and a minimum gain of -4 dB, providing a gain control range of 67 dB. The input resistance is approximately 1 kΩ, and the device supports a maximum supply voltage of 6.5 V. The operating temperature range is from -20°C to 85°C, making it suitable for a variety of environments. Engineers considering this product should note that it is classified as obsolete, which may affect availability for new designs.
Win Source Part Number: 1260359-SN761663DGK
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Applications: Automatic Gain Control (AGC)
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Current - Supply: 23 mA
Voltage - Supply, Single/Dual (±): 4.5V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: SN7616
Product Status: Obsolete
Video Amp, 1 Automatic Gain Control (AGC) 8-VSSOP
AGC Amplifier for TV Tuner 8-VSSOP -20 to 85 Product overview: SN761663DGK from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-SN761663DGK can be used for catalog matching and distributor lookup.
IC AMP AGC 8VSSOP
Video Amp 1 Automatic Gain Control (AGC) 8-VSSOP
IC AMP AGC 8VSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1260359-SN761663DGK | SN761663DGK-ND | 737-SN761663DGK | SN761663DGK | SN761663DGK | SN761663DGK |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Video Amps And Module | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| Package Type | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Rail/Tube | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Operating Range | Automatic Gain Control (AGC) | |||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||||
| RoHS Compliant | RoHS |