Texas Instruments RF Transceiver ICs - SN761633RTAR SN761633RTAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 126941-SN761633RTAR Packaging: Reel - TR Type: TxRx Only Frequency: 76MHz to 108MHz Power - Output: 4dBm Current - Receiving: 11.5mA RF Family/Standard: General ISM Serial Interfaces: I2C Current - Transmitting: 11.5mA to 24mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Dimension: 40-WFQFN Exposed Pad Supply Voltage - Operating: 2.5 V to 4 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 126941-SN761633RTAR Packaging: Reel - TR Type: TxRx Only Frequency: 76MHz to 108MHz Power - Output: 4dBm Current - Receiving: 11.5mA RF Family/Standard: General ISM Serial Interfaces: I2C Current - Transmitting: 11.5mA to 24mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Dimension: 40-WFQFN Exposed Pad Supply Voltage - Operating: 2.5 V to 4 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SN761633RTAR - 126941-SN761633RTAR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SN761633RTAR
126941-SN761633RTAR
RF Transceiver ICs - SN761633RTAR 126941-SN761633RTAR
Manufacturer: Texas Instruments Win Source Part Number: 126941-SN761633RTAR Packaging: Reel - TR Type: TxRx Only Frequency: 76MHz to 108MHz Power - Output: 4dBm Current - Receiving: 11.5mA RF Family/Standard: General ISM Serial Interfaces: I2C Current - Transmitting: 11.5mA to 24mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Dimension: 40-WFQFN Exposed Pad Supply Voltage - Operating: 2.5 V to 4 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 126941-SN761633RTAR
Packaging: Reel - TR
Type: TxRx Only
Frequency: 76MHz to 108MHz
Power - Output: 4dBm
Current - Receiving: 11.5mA
RF Family/Standard: General ISM
Serial Interfaces: I2C
Current - Transmitting: 11.5mA to 24mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Dimension: 40-WFQFN Exposed Pad
Supply Voltage - Operating: 2.5 V to 4 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - SN761633RTAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
SN761633RTAR
RF and Wireless - RF Transceiver ICs SN761633RTAR
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 126941-SN761633RTAR SN761633RTAR
Product Name RF Transceiver ICs - SN761633RTAR RF and Wireless - RF Transceiver ICs
Operating Temperature -20.0 to 85.0 C (-4.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details