Texas Instruments High-Performance Analog Signal Buffers, Repeaters, Splitters SN75LVPE4410RNQT

Description
Buffer, ReDriver 4 Channel 16Gbps 40-WQFN (6x4)
Request a Quote Datasheet
Description
Buffer, ReDriver 4 Channel 16Gbps 40-WQFN (6x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Buffers, Repeaters, Splitters - 296-SN75LVPE4410RNQTCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Buffers, Repeaters, Splitters
296-SN75LVPE4410RNQTCT-ND
Signal Buffers, Repeaters, Splitters 296-SN75LVPE4410RNQTCT-ND
Buffer, ReDriver 4 Channel 16Gbps 40-WQFN (6x4)

Buffer, ReDriver 4 Channel 16Gbps 40-WQFN (6x4)

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - 296-SN75LVPE4410RNQTTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Buffers, Repeaters, Splitters
296-SN75LVPE4410RNQTTR-ND
Signal Buffers, Repeaters, Splitters 296-SN75LVPE4410RNQTTR-ND
Buffer, ReDriver 4 Channel 16Gbps 40-WQFN (6x4)

Buffer, ReDriver 4 Channel 16Gbps 40-WQFN (6x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1260946-SN75LVPE4410RNQT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1260946-SN75LVPE4410RNQT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1260946-SN75LVPE4410RNQT
Win Source Part Number: 1260946-SN75LVPE4410 RNQT Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tape & Reel Applications: PCI Express Standard Package: 250 Mounting: SMD (SMT) Input: Differential Output: Differential Current - Supply: 90mA Number of Channels: 4 Data Rate (Max): 16Gbps Delay Time: 70ps Signal Conditioning: Input Equalization, Output De-Emphasis Capacitance - Input: 1.5 pF Voltage - Supply: 3V ~ 3.6V Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-WQFN (6x4) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN75LVPE4410RNQT CT,296-SN75LVPE4410R NQTDKR,296-SN75LVPE4 410RNQTTR Base Product Number: 75LVPE4410

Win Source Part Number: 1260946-SN75LVPE4410RNQT
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel
Applications: PCI Express
Standard Package: 250
Mounting: SMD (SMT)
Input: Differential
Output: Differential
Current - Supply: 90mA
Number of Channels: 4
Data Rate (Max): 16Gbps
Delay Time: 70ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 1.5 pF
Voltage - Supply: 3V ~ 3.6V
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (6x4)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN75LVPE4410RNQTCT,296-SN75LVPE4410RNQTDKR,296-SN75LVPE4410RNQTTR
Base Product Number: 75LVPE4410

Buy Now Datasheet
Interface - Signal Buffers, Repeaters, Splitters - SN75LVPE4410RNQT - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Buffers, Repeaters, Splitters
SN75LVPE4410RNQT
Interface - Signal Buffers, Repeaters, Splitters SN75LVPE4410RNQT
16G PCIE-4 REDRIVER

16G PCIE-4 REDRIVER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Buffer Amplifiers Buffer Amplifiers Buffer Amplifiers
Product Number 296-SN75LVPE4410RNQTCT-ND 1260946-SN75LVPE4410RNQT SN75LVPE4410RNQT
Product Name Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Interface - Signal Buffers, Repeaters, Splitters
Supply Voltage (VS) 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS28/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
View Details
High-Performance Buffers - SiT92113AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - CLC405AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
Buffers, Drivers, Receivers, Transceivers - 74LVC162244APFG-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.173"", 4.40mm Width)"
View Details