SN75LVDS84ADGG -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Interface - Drivers, Receivers, Transceivers
SN75LVDS84ADGG
Description
IC DRIVER 4/0 48TSSOP
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 4/0 48TSSOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SN75LVDS84ADGG |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Rate
2.4 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
Features
RoHS
Operating Temperature
-40 to 105 C (-40 to 221 F)
Package Type
HTQFP
View Details
2 suppliers
Device Type
Beamformers
Operating Frequency
2000 to 8000 MHz
View Details