SN75LVDS83DGGRG4 -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Interface - Drivers, Receivers, Transceivers
SN75LVDS83DGGRG4
Description
IC DRIVER 5/0 56TSSOP
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 5/0 56TSSOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SN75LVDS83DGGRG4 |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
6000 to 26500 MHz
View Details
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
2000 kbps
View Details
Device Type
Transceiver
Technology
Bluetooth
Supply Voltage
Other; 3.8V
View Details