Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS83BDGG SN75LVDS83BDGG

Description
Manufacturer: Texas Instruments Win Source Part Number: 1256390-SN75LVDS83BD GG Packaging: Tube Type: Driver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 5/0 Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Temperature Range - Operating: -10°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Alternative Parts (Cross-Reference): SN75LVDS83BDGGR; STLVDS385BTR; SN75LVDS83BZQLR; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: SN75LVDS83B Manufacturer Pack Quantity: 35 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1256390-SN75LVDS83BD GG Packaging: Tube Type: Driver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 5/0 Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Temperature Range - Operating: -10°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Alternative Parts (Cross-Reference): SN75LVDS83BDGGR; STLVDS385BTR; SN75LVDS83BZQLR; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: SN75LVDS83B Manufacturer Pack Quantity: 35 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS83BDGG - 1256390-SN75LVDS83BDGG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS83BDGG
1256390-SN75LVDS83BDGG
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS83BDGG 1256390-SN75LVDS83BDGG
Manufacturer: Texas Instruments Win Source Part Number: 1256390-SN75LVDS83BD GG Packaging: Tube Type: Driver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 5/0 Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Temperature Range - Operating: -10°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Alternative Parts (Cross-Reference): SN75LVDS83BDGGR; STLVDS385BTR; SN75LVDS83BZQLR; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: SN75LVDS83B Manufacturer Pack Quantity: 35 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1256390-SN75LVDS83BDGG
Packaging: Tube
Type: Driver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 5/0
Categories: Integrated Circuits
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -10°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width)
Alternative Parts (Cross-Reference): SN75LVDS83BDGGR; STLVDS385BTR; SN75LVDS83BZQLR;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: SN75LVDS83B
Manufacturer Pack Quantity: 35
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1256390-SN75LVDS83BDGG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS83BDGG
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - DS481TM/NOPB - 869587-DS481TM/NOPB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details