The SN75LVDS179 is a high-speed differential line transceiver designed for low-voltage differential signaling (LVDS) applications. It supports signaling rates up to 155 Mbps and operates from a single 3.3-V supply. The device is compliant with the ANSI TIA/EIA-644-1995 standard, ensuring reliable performance in data transmission. This transceiver features a typical output voltage of 350 mV into a 100 Ω load and is tolerant to LVTTL input levels up to 5 V. The driver enters a high-impedance state when disabled or when the supply voltage is below 1.5 V, while the receiver includes an open-circuit fail-safe mechanism. The SN75LVDS179 is packaged in an 8-SOIC format and is characterized for operation within a temperature range of 0°C to 70°C. Engineers considering this component should note its suitability for point-to-point baseband data transmission over controlled impedance media, such as printed circuit board traces or cables.
Win Source Part Number: 1261505-SN75LVDS179D
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 155Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A991B1
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN75LV
Product Status: Obsolete
1/1 Transceiver Full LVDS 8-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1261505-SN75LVDS179DRG4 | SN75LVDS179DRG4 |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |