Win Source Part Number: 1284444-SN75LVCP600S
Category: Development Boards, Kits, Programmers>Evaluati
Type: Interface
Standard Package: 1
Function: Re-Driver
Supplied Contents: Board(s), Power Supply
Utilized IC / Part: SN75LVCP600S
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: SN75LVCP600SEVM,296-
Base Product Number: 75LVCP600
EVAL MODULE FOR LVCP600S
SN75LVCP600S Re-Driver Interface Evaluation Board
EVAL MODULE FOR LVCP600S
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284444-SN75LVCP600SEVM | SN75LVCP600SEVM | 296-45843-ND | SN75LVCP600SEVM |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | EVAL MODULE FOR LVCP600S | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |