The SN75LPE185 is a low-power RS-232 interface device designed for IBM PC-compatible serial ports, featuring three drivers and five receivers. It supports data transmission rates up to 256 kbit/s and operates within a supply voltage range of 4.75 V to 15 V. The device includes internal slew-rate control, limiting output signal changes to a maximum of 30 V/µs, and provides ±6 V output swing while being capable of withstanding voltages up to ±15 V. The SN75LPE185 offers robust ESD protection of 15 kV on bus pins, ensuring reliability in various applications. It features a flexible power management system with standby and wake-up modes, allowing one receiver to remain active while minimizing power consumption. The device complies with TIA/EIA-232-F and ITU v.28 standards, making it suitable for data interchange in serial communication applications. Available in multiple package options, it is characterized for operation from 0°C to 70°C.
3/5 Transceiver Full RS232 24-SSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | SN75LPE185DBRG4 |
| Product Name | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 24-SSOP (0.209\", 5.30mm Width) |