Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN75LBC786DW

Description
Win Source Part Number: 1261422-SN75LBC786DW Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Standard Package: 20 Mounting: SMD (SMT) Protocol: RS423 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 40 mV Voltage - Supply: 10.8V ~ 13.2V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-6893-5,-SN75LBC7 86DWG4R,2156-SN75LBC 786DW-TI,-296-6893-5 ,-296-6893-5R,-SN75L BC786DWR,-SN75LBC786 DWG4,296-6893-5R,-29 6-6893-5,TEXTISSN75L BC786DW Base Product Number: SN75LB Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1261422-SN75LBC786DW Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Standard Package: 20 Mounting: SMD (SMT) Protocol: RS423 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 40 mV Voltage - Supply: 10.8V ~ 13.2V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-6893-5,-SN75LBC7 86DWG4R,2156-SN75LBC 786DW-TI,-296-6893-5 ,-296-6893-5R,-SN75L BC786DWR,-SN75LBC786 DWG4,296-6893-5R,-29 6-6893-5,TEXTISSN75L BC786DW Base Product Number: SN75LB Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261422-SN75LBC786DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261422-SN75LBC786DW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261422-SN75LBC786DW
Win Source Part Number: 1261422-SN75LBC786DW Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Standard Package: 20 Mounting: SMD (SMT) Protocol: RS423 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 40 mV Voltage - Supply: 10.8V ~ 13.2V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-6893-5,-SN75LBC7 86DWG4R,2156-SN75LBC 786DW-TI,-296-6893-5 ,-296-6893-5R,-SN75L BC786DWR,-SN75LBC786 DWG4,296-6893-5R,-29 6-6893-5,TEXTISSN75L BC786DW Base Product Number: SN75LB Product Status: Obsolete

Win Source Part Number: 1261422-SN75LBC786DW
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Standard Package: 20
Mounting: SMD (SMT)
Protocol: RS423
Number of Drivers/Receivers: 4/4
Duplex: Full
Receiver Hysteresis: 40 mV
Voltage - Supply: 10.8V ~ 13.2V
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-6893-5,-SN75LBC786DWG4R,2156-SN75LBC786DW-TI,-296-6893-5,-296-6893-5R,-SN75LBC786DWR,-SN75LBC786DWG4,296-6893-5R,-296-6893-5,TEXTISSN75LBC786DW
Base Product Number: SN75LB
Product Status: Obsolete

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75LBC786DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75LBC786DW
Drivers, Receivers, Transceivers SN75LBC786DW
4/4 Transceiver Full RS423 28-SOIC

4/4 Transceiver Full RS423 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1261422-SN75LBC786DW SN75LBC786DW
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details