Manufacturer: Texas Instruments
Win Source Part Number: 1256346-SN75LBC179D
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 45mV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: SN75LBC179
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 1256346-SN75LBC179D |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC179D |