BUS TRANSCEIVER LOW POWER, 75LBC176; Logic Family / Base Number:-; Logic Device Type:Transceiver; Logic Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:-; Logic IC Base Number:-;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 54AH1522 |
| Product Name | Bus Transceiver Low Power, 75Lbc176; Logic Family / Base Number Texas Instruments |