IC, BUS TRANSCEIVER EIA422/485, SMD; Logic Family / Base Number:-; Logic Type:Bus Transceiver; Output Current:60mA; No. of Inputs:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:8Pins; Logic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 28AH5177 |
| Product Name | Ic, Bus Transceiver Eia422/485, Smd; Logic Family / Base Number Texas Instruments |