Manufacturer: Texas Instruments
Win Source Part Number: 065748-SN75LBC175DG4
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 45mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 065748-SN75LBC175DG4 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC175DG4 |
| Package Type | Surface Mount; SMD (SMT) |