Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC173D SN75LBC173D

Description
Manufacturer: Texas Instruments Win Source Part Number: 030541-SN75LBC173D Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 45mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 030541-SN75LBC173D Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 45mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC173D - 030541-SN75LBC173D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC173D
030541-SN75LBC173D
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC173D 030541-SN75LBC173D
Manufacturer: Texas Instruments Win Source Part Number: 030541-SN75LBC173D Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 45mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030541-SN75LBC173D
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 45mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Texas Instruments SN75LBC173D, Quad-RX Line Receiver, RS-485, RS-422, V.11, 5 V, 16-Pin SOIC - 815-SN75LBC173D - Utmel Electronic Limited
Hong Kong, China
Texas Instruments SN75LBC173D, Quad-RX Line Receiver, RS-485, RS-422, V.11, 5 V, 16-Pin SOIC
815-SN75LBC173D
Texas Instruments SN75LBC173D, Quad-RX Line Receiver, RS-485, RS-422, V.11, 5 V, 16-Pin SOIC 815-SN75LBC173D
Texas Instruments SN75LBC173D, Quad-RX Line Receiver, RS-485, RS-422, V.11, 5 V, 16-Pin SOIC

Texas Instruments SN75LBC173D, Quad-RX Line Receiver, RS-485, RS-422, V.11, 5 V, 16-Pin SOIC

Supplier's Site
Drivers, Receivers, Transceivers - SN75LBC173D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75LBC173D
Drivers, Receivers, Transceivers SN75LBC173D
0/4 Receiver RS422, RS423, RS485 16-SOIC

0/4 Receiver RS422, RS423, RS485 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers RF Receivers
Product Number 030541-SN75LBC173D 815-SN75LBC173D SN75LBC173D
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC173D Texas Instruments SN75LBC173D, Quad-RX Line Receiver, RS-485, RS-422, V.11, 5 V, 16-Pin SOIC Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SOIC (0.154, 3.90mm Width) Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 C (32.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 4.75 to 5.25 volts 5 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details