Manufacturer: Texas Instruments
Win Source Part Number: 1256333-SN75LBC172A1
Packaging: Tube
Type: Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Data Rate: 30Mbps
Family Name: SN75LBC172A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): SN75LBC172A16DWR;
Introduction Date: July 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 1256333-SN75LBC172A16DW |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC172A16DW |