Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD3082EDGK SN75HVD3082EDGK

Description
Manufacturer: Texas Instruments Win Source Part Number: 1256327-SN75HVD3082E DGK Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30mV Data Rate: 200kbps Family Name: SN75HVD3082E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): MAX1483EUA+T; MAX1483CUA+T; MAX1483CUA+; Introduction Date: March 01, 2005 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1256327-SN75HVD3082E DGK Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30mV Data Rate: 200kbps Family Name: SN75HVD3082E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): MAX1483EUA+T; MAX1483CUA+T; MAX1483CUA+; Introduction Date: March 01, 2005 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD3082EDGK - 1256327-SN75HVD3082EDGK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD3082EDGK
1256327-SN75HVD3082EDGK
Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD3082EDGK 1256327-SN75HVD3082EDGK
Manufacturer: Texas Instruments Win Source Part Number: 1256327-SN75HVD3082E DGK Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30mV Data Rate: 200kbps Family Name: SN75HVD3082E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): MAX1483EUA+T; MAX1483CUA+T; MAX1483CUA+; Introduction Date: March 01, 2005 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256327-SN75HVD3082EDGK
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 30mV
Data Rate: 200kbps
Family Name: SN75HVD3082E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): MAX1483EUA+T; MAX1483CUA+T; MAX1483CUA+;
Introduction Date: March 01, 2005
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN75HVD3082EDGK - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO8

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO8

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN75HVD3082EDGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75HVD3082EDGK
Drivers, Receivers, Transceivers SN75HVD3082EDGK
1/1 Transceiver Half RS485 8-VSSOP

1/1 Transceiver Half RS485 8-VSSOP

Buy Now Datasheet
Low-Power Half-duplex RS-485 Transceiver 8-VSSOP 0 to 70 - 815-SN75HVD3082EDGK - Utmel Electronic Limited
Hong Kong, China
Low-Power Half-duplex RS-485 Transceiver 8-VSSOP 0 to 70
815-SN75HVD3082EDGK
Low-Power Half-duplex RS-485 Transceiver 8-VSSOP 0 to 70 815-SN75HVD3082EDGK
Low-Power Half-duplex RS-485 Transceiver 8-VSSOP 0 to 70

Low-Power Half-duplex RS-485 Transceiver 8-VSSOP 0 to 70

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 1256327-SN75HVD3082EDGK SN75HVD3082EDGK SN75HVD3082EDGK 815-SN75HVD3082EDGK
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD3082EDGK Drivers, Receivers, Transceivers Low-Power Half-duplex RS-485 Transceiver 8-VSSOP 0 to 70
Package Type Surface Mount; SMD Surface Mount Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 C (32.0 F)
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5 volts
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM2917APC - 860917-AM2917APC - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details