Win Source Part Number: 978415-SN75DP149RSBR
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tape & Reel (TR)
Applications: Video Display
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Retimer
Standards: DVI 1.0, HDMI 1.4a
Voltage - Supply: 3.0V ~ 3.6V
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (5x5)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 75DP149
Control Interface: I²C
3.4 Gbps DP++ to HDMI Retimer 40-WQFN 0 to 70 Product overview: SN75DP149RSBR from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SN75DP149RSBR can be used for catalog matching and distributor lookup.
Video Retimer IC I²C DVI 1.0, HDMI 1.4a 40-WQFN (5x5) Package
IC VIDEO RETIMER 40WQFN
IC VIDEO RETIMER 40WQFN
Video Retimer IC I²C DVI 1.0, HDMI 1.4a 40-WQFN (5x5) Package
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 978415-SN75DP149RSBR | 684-SN75DP149RSBR | SN75DP149RSBR-ND | SN75DP149RSBR | SN75DP149RSBR | SN75DP149RSBR |
| Product Name | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |