Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN75C3232EPW SN75C3232EPW

Description
Manufacturer: Texas Instruments Win Source Part Number: 896844-SN75C3232EPW Operating Temperature Range: 0°C ~ 70°C Features: 2/2 Transceiver Full RS232 16-TSSOP Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 75C3232 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN75C3232EPWG4-ND, 296-34152-5, SN75C3232EPWE4-ND, SN75C3232EPWE4, SN75C3232EPWG4, SN75C3232EPW-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896844-SN75C3232EPW Operating Temperature Range: 0°C ~ 70°C Features: 2/2 Transceiver Full RS232 16-TSSOP Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 75C3232 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN75C3232EPWG4-ND, 296-34152-5, SN75C3232EPWE4-ND, SN75C3232EPWE4, SN75C3232EPWG4, SN75C3232EPW-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3232EPW - 896844-SN75C3232EPW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3232EPW
896844-SN75C3232EPW
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3232EPW 896844-SN75C3232EPW
Manufacturer: Texas Instruments Win Source Part Number: 896844-SN75C3232EPW Operating Temperature Range: 0°C ~ 70°C Features: 2/2 Transceiver Full RS232 16-TSSOP Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 75C3232 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN75C3232EPWG4-ND, 296-34152-5, SN75C3232EPWE4-ND, SN75C3232EPWE4, SN75C3232EPWG4, SN75C3232EPW-ND

Manufacturer: Texas Instruments
Win Source Part Number: 896844-SN75C3232EPW
Operating Temperature Range: 0°C ~ 70°C
Features: 2/2 Transceiver Full RS232 16-TSSOP
Package: Tube
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: 75C3232
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN75C3232EPWG4-ND, 296-34152-5, SN75C3232EPWE4-ND, SN75C3232EPWE4, SN75C3232EPWG4, SN75C3232EPW-ND

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75C3232EPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75C3232EPW
Drivers, Receivers, Transceivers SN75C3232EPW
2/2 Transceiver Full RS232 16-TSSOP

2/2 Transceiver Full RS232 16-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 896844-SN75C3232EPW SN75C3232EPW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75C3232EPW Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details