Manufacturer: Texas Instruments
Win Source Part Number: 1256296-SN75C3223EDW
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Part Status: Obsolete(EOL)
Family Name: SN75C3223E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MAX218EWP+; MAX3222ECAP; MAX218EWP+T;
Introduction Date: August 01, 2003
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC LINE DRVR/RCVR RS-232 20-SOIC
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 1256296-SN75C3223EDWG4 | 815-SN75C3223EDWG4 |
| Product Name | Electronic Wholesale - SN75C3223EDWG4 | IC LINE DRVR/RCVR RS-232 20-SOIC |