Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095275-SN75C3221EPW
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Data Rate: 1 Mbps
Number of Drivers: 1
Weight: 61.887009 mg
Number of Pins: 16
Number of Receivers: 1
Number of Transmitters: 1
Number of Transceivers: 1
Categories: RS-232 / RS-422 / RS-485 Interface
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Logic Function: Receiver
Nominal Supply Current: 1 mA
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 1095275-SN75C3221EPWRG4 |
| Product Name | Interface - RS - 232 / RS - 422 / RS - 485 Interface - SN75C3221EPWRG4 |