Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN75C1168NSRG4 SN75C1168NSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 211971-SN75C1168NSRG 4 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 60mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 211971-SN75C1168NSRG 4 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 60mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1168NSRG4 - 211971-SN75C1168NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1168NSRG4
211971-SN75C1168NSRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1168NSRG4 211971-SN75C1168NSRG4
Manufacturer: Texas Instruments Win Source Part Number: 211971-SN75C1168NSRG 4 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 60mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 211971-SN75C1168NSRG4
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 60mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC TRANSCEIVER FULL 2/2 16SO - 815-SN75C1168NSRG4 - Utmel Electronic Limited
Hong Kong, China
IC TRANSCEIVER FULL 2/2 16SO
815-SN75C1168NSRG4
IC TRANSCEIVER FULL 2/2 16SO 815-SN75C1168NSRG4
IC TRANSCEIVER FULL 2/2 16SO

IC TRANSCEIVER FULL 2/2 16SO

Supplier's Site
Drivers, Receivers, Transceivers - SN75C1168NSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75C1168NSRG4
Drivers, Receivers, Transceivers SN75C1168NSRG4
2/2 Transceiver Full RS422, RS485 16-SO

2/2 Transceiver Full RS422, RS485 16-SO

Buy Now

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 211971-SN75C1168NSRG4 815-SN75C1168NSRG4 SN75C1168NSRG4
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75C1168NSRG4 IC TRANSCEIVER FULL 2/2 16SO Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) 16-SOIC (0.209, 5.30mm Width) Surface Mount; 16-SOIC (0.209\", 5.30mm Width)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 C (32.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 4.5 to 5.5 volts 5 volts 4.5 to 5.5 volts
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details