Texas Instruments Electronic Wholesale - SN75ALS197 SN75ALS197

Description
Manufacturer: Texas Instruments Win Source Part Number: 1256263-SN75ALS197 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1256263-SN75ALS197 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN75ALS197 - 1256263-SN75ALS197 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN75ALS197
1256263-SN75ALS197
Electronic Wholesale - SN75ALS197 1256263-SN75ALS197
Manufacturer: Texas Instruments Win Source Part Number: 1256263-SN75ALS197 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256263-SN75ALS197
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 1256263-SN75ALS197
Product Name Electronic Wholesale - SN75ALS197
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM239LARZ - 860128-ADM239LARZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
View Details
ES Series - 916MHz RF Receiver Module - RXM-916-ES - Linx Technologies
Specs
Device Type Transmitter
RF Modulation Frequency Shift Key
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
View Details
2 suppliers
RTM Series Monopulse Receiver - RTM-6020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 60 MHz
RF Connectors SMA
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details