Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS193DRG4 SN75ALS193DRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1256258-SN75ALS193DR G4 Packaging: Reel - TR Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 120mV Family Name: SN75ALS193 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): ST26C32ABD; ST26C32ABN ST26C32ABDR; ; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1256258-SN75ALS193DR G4 Packaging: Reel - TR Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 120mV Family Name: SN75ALS193 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): ST26C32ABD; ST26C32ABN ST26C32ABDR; ; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS193DRG4 - 1256258-SN75ALS193DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS193DRG4
1256258-SN75ALS193DRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS193DRG4 1256258-SN75ALS193DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1256258-SN75ALS193DR G4 Packaging: Reel - TR Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 120mV Family Name: SN75ALS193 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): ST26C32ABD; ST26C32ABN ST26C32ABDR; ; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256258-SN75ALS193DRG4
Packaging: Reel - TR
Type: Receiver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 120mV
Family Name: SN75ALS193
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): ST26C32ABD; ST26C32ABN ST26C32ABDR; ;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1256258-SN75ALS193DRG4
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS193DRG4
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details