SN75ALS192NSR -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Interface - Drivers, Receivers, Transceivers
SN75ALS192NSR
Description
IC DRIVER 4/0 16SO
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 4/0 16SO
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SN75ALS192NSR |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
1000 to 26500 MHz
View Details
Device Type
Transceiver
Operating Frequency
600 to 2200 MHz
Data Rate
8000 kbps
View Details
2 suppliers
Technology
CDMA; HSDPA; HSDPA, LTE, WCDMA
Supply Voltage
Other; 3.2V ~ 4.5V
Package Type
14-SMD Module
View Details