Manufacturer: Texas Instruments
Win Source Part Number: 1256254-SN75ALS192DE
Packaging: Tube
Type: Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Family Name: SN75ALS192
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): ST26C31BD; ST26C31BDR; ISL32272EIBZ-T;
Introduction Date: August 01, 2003
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 1256254-SN75ALS192DE4 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS192DE4 |