DIFFERENTIAL BUS TRANSCEIVER, SMD; Logic Device Type:Transceiver; Logic Family / Base Number:-; Logic Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:-; Logic IC Base Number:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26AJ9634 |
| Product Name | Differential Bus Transceiver, Smd; Logic Device Type Texas Instruments |