Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN75ALS164DW

Description
Win Source Part Number: 1261312-SN75ALS164DW Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 25 Mounting: SMD (SMT) Protocol: IEEE 488 Number of Drivers/Receivers: 8/8 Duplex: Half Receiver Hysteresis: 650 mV Voltage - Supply: 4.75V ~ 5.25V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN75ALS164DW,296-341 35-5,2156-SN75ALS164 DW,TEXTISSN75ALS164D W Base Product Number: 75ALS164
Request a Quote Datasheet
Description
Win Source Part Number: 1261312-SN75ALS164DW Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 25 Mounting: SMD (SMT) Protocol: IEEE 488 Number of Drivers/Receivers: 8/8 Duplex: Half Receiver Hysteresis: 650 mV Voltage - Supply: 4.75V ~ 5.25V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN75ALS164DW,296-341 35-5,2156-SN75ALS164 DW,TEXTISSN75ALS164D W Base Product Number: 75ALS164
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261312-SN75ALS164DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261312-SN75ALS164DW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261312-SN75ALS164DW
Win Source Part Number: 1261312-SN75ALS164DW Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 25 Mounting: SMD (SMT) Protocol: IEEE 488 Number of Drivers/Receivers: 8/8 Duplex: Half Receiver Hysteresis: 650 mV Voltage - Supply: 4.75V ~ 5.25V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN75ALS164DW,296-341 35-5,2156-SN75ALS164 DW,TEXTISSN75ALS164D W Base Product Number: 75ALS164

Win Source Part Number: 1261312-SN75ALS164DW
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Protocol: IEEE 488
Number of Drivers/Receivers: 8/8
Duplex: Half
Receiver Hysteresis: 650 mV
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN75ALS164DW,296-34135-5,2156-SN75ALS164DW,TEXTISSN75ALS164DW
Base Product Number: 75ALS164

Buy Now Datasheet
 - SN75ALS164DW - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 8 Func, 8 Driver, 8 Rcvr, BIPolar, PDSO24

Line Transceiver, 8 Func, 8 Driver, 8 Rcvr, BIPolar, PDSO24

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN75ALS164DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75ALS164DW
Drivers, Receivers, Transceivers SN75ALS164DW
8/8 Transceiver Half IEEE 488 24-SOIC

8/8 Transceiver Half IEEE 488 24-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1261312-SN75ALS164DW SN75ALS164DW SN75ALS164DW
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details