Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS163DW SN75ALS163DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 813408-SN75ALS163DW Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: IEEE 488 Number of Drivers/Receivers: 8/8 Duplex: Half Receiver Hysteresis: 650mV Part Status: Obsolete (End Of Life) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Part Number Series: 75ALS163
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 813408-SN75ALS163DW Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: IEEE 488 Number of Drivers/Receivers: 8/8 Duplex: Half Receiver Hysteresis: 650mV Part Status: Obsolete (End Of Life) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Part Number Series: 75ALS163
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS163DW - 813408-SN75ALS163DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS163DW
813408-SN75ALS163DW
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS163DW 813408-SN75ALS163DW
Manufacturer: Texas Instruments Win Source Part Number: 813408-SN75ALS163DW Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: IEEE 488 Number of Drivers/Receivers: 8/8 Duplex: Half Receiver Hysteresis: 650mV Part Status: Obsolete (End Of Life) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Part Number Series: 75ALS163

Manufacturer: Texas Instruments
Win Source Part Number: 813408-SN75ALS163DW
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: IEEE 488
Number of Drivers/Receivers: 8/8
Duplex: Half
Receiver Hysteresis: 650mV
Part Status: Obsolete (End Of Life)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-SOIC
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Part Number Series: 75ALS163

Buy Now
Drivers, Receivers, Transceivers - SN75ALS163DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75ALS163DW
Drivers, Receivers, Transceivers SN75ALS163DW
8/8 Transceiver Half IEEE 488 20-SOIC

8/8 Transceiver Half IEEE 488 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 813408-SN75ALS163DW SN75ALS163DW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS163DW Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details