Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS162DWRG4 SN75ALS162DWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1256226-SN75ALS162DW RG4 Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: IEEE 488 Number of Drivers/Receivers: 8/8 Duplex: Half Receiver Hysteresis: 650mV Family Name: SN75ALS162 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Introduction Date: August 01, 2003 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1256226-SN75ALS162DW RG4 Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: IEEE 488 Number of Drivers/Receivers: 8/8 Duplex: Half Receiver Hysteresis: 650mV Family Name: SN75ALS162 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Introduction Date: August 01, 2003 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS162DWRG4 - 1256226-SN75ALS162DWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS162DWRG4
1256226-SN75ALS162DWRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS162DWRG4 1256226-SN75ALS162DWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1256226-SN75ALS162DW RG4 Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: IEEE 488 Number of Drivers/Receivers: 8/8 Duplex: Half Receiver Hysteresis: 650mV Family Name: SN75ALS162 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Introduction Date: August 01, 2003 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256226-SN75ALS162DWRG4
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: IEEE 488
Number of Drivers/Receivers: 8/8
Duplex: Half
Receiver Hysteresis: 650mV
Family Name: SN75ALS162
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Introduction Date: August 01, 2003
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75ALS162DWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75ALS162DWRG4
Drivers, Receivers, Transceivers SN75ALS162DWRG4
8/8 Transceiver Half IEEE 488 24-SOIC

8/8 Transceiver Half IEEE 488 24-SOIC

Buy Now
IC TRANSCEIVER HALF 8/8 24SOIC - 815-SN75ALS162DWRG4 - Utmel Electronic Limited
Hong Kong, China
IC TRANSCEIVER HALF 8/8 24SOIC
815-SN75ALS162DWRG4
IC TRANSCEIVER HALF 8/8 24SOIC 815-SN75ALS162DWRG4
IC TRANSCEIVER HALF 8/8 24SOIC

IC TRANSCEIVER HALF 8/8 24SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1256226-SN75ALS162DWRG4 SN75ALS162DWRG4 815-SN75ALS162DWRG4
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS162DWRG4 Drivers, Receivers, Transceivers IC TRANSCEIVER HALF 8/8 24SOIC
Package Type Surface Mount; SMD Surface Mount; 24-SOIC (0.295\", 7.50mm Width) Surface Mount; 24-SOIC (0.295, 7.50mm Width)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 C (32.0 F)
Supply Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details