Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS1178NS SN75ALS1178NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 716351-SN75ALS1178NS Type: Transceiver Mounting Style: SMD Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 10Mbps Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 716351-SN75ALS1178NS Type: Transceiver Mounting Style: SMD Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 10Mbps Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS1178NS - 716351-SN75ALS1178NS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS1178NS
716351-SN75ALS1178NS
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS1178NS 716351-SN75ALS1178NS
Manufacturer: Texas Instruments Win Source Part Number: 716351-SN75ALS1178NS Type: Transceiver Mounting Style: SMD Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 10Mbps Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 716351-SN75ALS1178NS
Type: Transceiver
Mounting Style: SMD
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 10Mbps
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Drivers, Receivers, Transceivers - SN75ALS1178NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75ALS1178NS
Drivers, Receivers, Transceivers SN75ALS1178NS
2/2 Transceiver Full 16-SO

2/2 Transceiver Full 16-SO

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SN75ALS1178NS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SN75ALS1178NS
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN75ALS1178NS
IC TRANSCEIVER FULL 2/2 16SO

IC TRANSCEIVER FULL 2/2 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 716351-SN75ALS1178NS SN75ALS1178NS SN75ALS1178NS
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS1178NS Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 16-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details