Texas Instruments Interface - Drivers, Receivers, Transceivers SN75976A1DLG4

Description
IC TRANSCEIVER HALF 9/9 56SSOP
Datasheet
Description
IC TRANSCEIVER HALF 9/9 56SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - SN75976A1DLG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
SN75976A1DLG4
Interface - Drivers, Receivers, Transceivers SN75976A1DLG4
IC TRANSCEIVER HALF 9/9 56SSOP

IC TRANSCEIVER HALF 9/9 56SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN75976A1DLG4
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth module - AS-XBEE-BT-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details
Modems - ICs and Modules - SI2435-C-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Transceiver ICs - 4823-NRF52811-QCAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers