Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN75971B1DLRG4

Description
Win Source Part Number: 1261492-SN75971B1DLR G4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Standard Package: 1,000 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 9/9 Duplex: Half Receiver Hysteresis: 45 mV Voltage - Supply: 4.75V ~ 5.25V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN759 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1261492-SN75971B1DLR G4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Standard Package: 1,000 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 9/9 Duplex: Half Receiver Hysteresis: 45 mV Voltage - Supply: 4.75V ~ 5.25V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN759 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261492-SN75971B1DLRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261492-SN75971B1DLRG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261492-SN75971B1DLRG4
Win Source Part Number: 1261492-SN75971B1DLR G4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Standard Package: 1,000 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 9/9 Duplex: Half Receiver Hysteresis: 45 mV Voltage - Supply: 4.75V ~ 5.25V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN759 Product Status: Obsolete

Win Source Part Number: 1261492-SN75971B1DLRG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Standard Package: 1,000
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 9/9
Duplex: Half
Receiver Hysteresis: 45 mV
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN759
Product Status: Obsolete

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75971B1DLRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75971B1DLRG4
Drivers, Receivers, Transceivers SN75971B1DLRG4
9/9 Transceiver Half RS422, RS485 56-SSOP

9/9 Transceiver Half RS422, RS485 56-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1261492-SN75971B1DLRG4 SN75971B1DLRG4
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 56-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details