Texas Instruments PMIC - PMIC - Gate Drivers - SN75477PG4 SN75477PG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 795182-SN75477PG4 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Channel Type: Independent Driven Configuration: Low-Side Number of Drivers: 2 Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Rise / Fall Time (Typ): 50ns, 90ns Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 795182-SN75477PG4 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Channel Type: Independent Driven Configuration: Low-Side Number of Drivers: 2 Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Rise / Fall Time (Typ): 50ns, 90ns Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - SN75477PG4 - 795182-SN75477PG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - SN75477PG4
795182-SN75477PG4
PMIC - PMIC - Gate Drivers - SN75477PG4 795182-SN75477PG4
Manufacturer: Texas Instruments Win Source Part Number: 795182-SN75477PG4 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Channel Type: Independent Driven Configuration: Low-Side Number of Drivers: 2 Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Rise / Fall Time (Typ): 50ns, 90ns Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795182-SN75477PG4
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Channel Type: Independent
Driven Configuration: Low-Side
Number of Drivers: 2
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 500mA
Rise / Fall Time (Typ): 50ns, 90ns
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 795182-SN75477PG4
Product Name PMIC - PMIC - Gate Drivers - SN75477PG4
Driver Type Low-side
Output Current 0.5000 amps
Supply Voltage 4.5 to 5.5 volts
Rise Time 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53354BD13610-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
LED Drivers - A6217KLJTR-1-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck)
Output Current 1.5 amps
View Details
Gate Driver ICs - 1ED3122MC12H - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 10 amps
Supply Voltage 3.1 to 17 volts
View Details