Texas Instruments High-Performance Analog PMIC - PMIC - Gate Drivers - SN75477P SN75477P

Description
Manufacturer: Texas Instruments Win Source Part Number: 007532-SN75477P Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 50ns, 90ns Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 007532-SN75477P Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 50ns, 90ns Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - SN75477P - 007532-SN75477P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - SN75477P
007532-SN75477P
PMIC - PMIC - Gate Drivers - SN75477P 007532-SN75477P
Manufacturer: Texas Instruments Win Source Part Number: 007532-SN75477P Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 50ns, 90ns Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 007532-SN75477P
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 50ns, 90ns
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 007532-SN75477P
Product Name PMIC - PMIC - Gate Drivers - SN75477P
Driver Type Low-side
Output Configuration Noninverting
Output Current 0.5000 amps
Supply Voltage 4.5 to 5.5 volts
Rise Time 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC111FN - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 500000 kHz
View Details
 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
 - 74HCT126DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; SSOP14
Packing Method Tape Reel; Tape & Reel; Other
View Details