The SN75469DE4 is a 16-pin SOIC packaged Darlington transistor array with seven NPN Darlington pairs, each rated for 500 mA collector current and capable of operating with input voltages from 0 to 5 V and supply voltages up to 100 V. Each channel includes an integrated clamp diode for inductive load suppression and a 10.5-kΩ series base resistor for direct CMOS or PMOS compatibility. The device operates over a junction temperature range of -40°C to 125°C and features a maximum collector-emitter voltage of 100 V, with ESD protection rated at ±2000 V HBM and ±500 V CDM. The package dimensions are 9.90 mm × 3.91 mm.
Darlington Transistors Hi Vltg Darlington Transistor Arrays
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | SN75469DE4 |
| Product Name | Darlington Transistors |